Alpha Wire shrink tube FCLR1/4 CL005

Description
FITCLEAR1/4 CLEAR 100 FT
Request a Quote Datasheet
Description
FITCLEAR1/4 CLEAR 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - FCLR1/4 CL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
FCLR1/4 CL005
shrink tube FCLR1/4 CL005
FITCLEAR1/4 CLEAR 100 FT

FITCLEAR1/4 CLEAR 100 FT

Buy Now
Heat Shrink Tubing - FCLR1/4CL005-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
FCLR1/4CL005-ND
Heat Shrink Tubing FCLR1/4CL005-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Clear 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Clear 100.0' (30.5m)"

Buy Now Datasheet
Heat Shrink Tubing, 6.35Mm Id, Pvdf, Trans, 100Ft; Shrink Ratio Alpha Wire - 55M4406 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 6.35Mm Id, Pvdf, Trans, 100Ft; Shrink Ratio Alpha Wire
55M4406
Heat Shrink Tubing, 6.35Mm Id, Pvdf, Trans, 100Ft; Shrink Ratio Alpha Wire 55M4406
HEAT SHRINK TUBING, 6.35MM ID, PVDF, TRANS, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:100ft; Length - Metric:30.5m; Colour:ClearRoHS Compliant: Yes

HEAT SHRINK TUBING, 6.35MM ID, PVDF, TRANS, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:100ft; Length - Metric:30.5m; Colour:ClearRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number FCLR1/4 CL005 FCLR1/4CL005-ND 55M4406
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 6.35Mm Id, Pvdf, Trans, 100Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF), Irradiated
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Boots - 086925-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 2345903 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.5 inch (38.1 mm)
View Details
Brimflex™ Silicone Rubber Covered Fiberglass Sleeving - B200 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -70 to 200 C (-94 to 392 F)
View Details