Alpha Wire Heat Shrink Tubing - FCLR1/2 CL007 FCLR1/2 CL007

Description
Manufacturer: Alpha Wire Win Source Part Number: 785075-FCLR1/2 CL007 Series: FIT-CLEAR Type: Tubing, Flexible Color: Clear Operating Temperature Range: -55°C ~ 175°C Features: Chemical Resistant, Flame Retardant, Fluid Resistant Length: 50.0' (15.2m) Material: Polyvinylidene Fluoride (PVDF), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.500" (12.70mm) Inner Diameter - Recovered: 0.250" (6.35mm) Recovered Wall Thickness: 0.012" (0.30mm) Shrink Temperature: 150°C Categories: Cables, Wires - Management Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Alpha Wire Win Source Part Number: 785075-FCLR1/2 CL007 Series: FIT-CLEAR Type: Tubing, Flexible Color: Clear Operating Temperature Range: -55°C ~ 175°C Features: Chemical Resistant, Flame Retardant, Fluid Resistant Length: 50.0' (15.2m) Material: Polyvinylidene Fluoride (PVDF), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.500" (12.70mm) Inner Diameter - Recovered: 0.250" (6.35mm) Recovered Wall Thickness: 0.012" (0.30mm) Shrink Temperature: 150°C Categories: Cables, Wires - Management Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Heat Shrink Tubing - FCLR1/2 CL007
785075-FCLR1/2 CL007
Heat Shrink Tubing - FCLR1/2 CL007 785075-FCLR1/2 CL007
Manufacturer: Alpha Wire Win Source Part Number: 785075-FCLR1/2 CL007 Series: FIT-CLEAR Type: Tubing, Flexible Color: Clear Operating Temperature Range: -55°C ~ 175°C Features: Chemical Resistant, Flame Retardant, Fluid Resistant Length: 50.0' (15.2m) Material: Polyvinylidene Fluoride (PVDF), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.500" (12.70mm) Inner Diameter - Recovered: 0.250" (6.35mm) Recovered Wall Thickness: 0.012" (0.30mm) Shrink Temperature: 150°C Categories: Cables, Wires - Management Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Alpha Wire
Win Source Part Number: 785075-FCLR1/2 CL007
Series: FIT-CLEAR
Type: Tubing, Flexible
Color: Clear
Operating Temperature Range: -55°C ~ 175°C
Features: Chemical Resistant, Flame Retardant, Fluid Resistant
Length: 50.0' (15.2m)
Material: Polyvinylidene Fluoride (PVDF), Irradiated
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 0.500" (12.70mm)
Inner Diameter - Recovered: 0.250" (6.35mm)
Recovered Wall Thickness: 0.012" (0.30mm)
Shrink Temperature: 150°C
Categories: Cables, Wires - Management
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 785075-FCLR1/2 CL007
Product Name Heat Shrink Tubing - FCLR1/2 CL007
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to XM Micro-Hooks - 1020XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6812A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details