Alpha Wire Heat Shrink Boot, D-Sub, Side Entry; Boot Configuration Alpha Wire FBOOT7 BK032

Description
HEAT SHRINK BOOT, D-SUB, SIDE ENTRY; Boot Configuration:D Sub; I.D. Supplied - Imperial:-; I.D. Supplied - Metric:-; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:-; Total Length - Metric:-; I.D. Recovered Max - Metric:-RoHS Compliant: Yes
Description
HEAT SHRINK BOOT, D-SUB, SIDE ENTRY; Boot Configuration:D Sub; I.D. Supplied - Imperial:-; I.D. Supplied - Metric:-; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:-; Total Length - Metric:-; I.D. Recovered Max - Metric:-RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Heat Shrink Boot, D-Sub, Side Entry, part number 48F5483, is designed for use with D-subminiature connectors, providing strain relief and environmental sealing. It is made from molded irradiated polyolefin, which offers excellent physical and electrical properties. The operating temperature range is from -55°C to 135°C, with a shrinkage temperature of 121°C. The boot features a tensile strength of 1500 psi and an ultimate elongation of 200%. It is self-extinguishing and resistant to corrosion and fungus, with a dielectric strength of 200V/mil. This product is RoHS compliant and available in black. It is suitable for various applications, including protecting cables and connectors from tension and contaminants.

Datasheet Summary
Powered by GS/AI

The Heat Shrink Boot, D-Sub, Side Entry, part number 48F5483, is designed for use with D-subminiature connectors, providing strain relief and environmental sealing. It is made from molded irradiated polyolefin, which offers excellent physical and electrical properties. The operating temperature range is from -55°C to 135°C, with a shrinkage temperature of 121°C. The boot features a tensile strength of 1500 psi and an ultimate elongation of 200%. It is self-extinguishing and resistant to corrosion and fungus, with a dielectric strength of 200V/mil. This product is RoHS compliant and available in black. It is suitable for various applications, including protecting cables and connectors from tension and contaminants.

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boot, D-Sub, Side Entry; Boot Configuration Alpha Wire - 48F5483 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Boot, D-Sub, Side Entry; Boot Configuration Alpha Wire
48F5483
Heat Shrink Boot, D-Sub, Side Entry; Boot Configuration Alpha Wire 48F5483
HEAT SHRINK BOOT, D-SUB, SIDE ENTRY; Boot Configuration:D Sub; I.D. Supplied - Imperial:-; I.D. Supplied - Metric:-; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:-; Total Length - Metric:-; I.D. Recovered Max - Metric:-RoHS Compliant: Yes

HEAT SHRINK BOOT, D-SUB, SIDE ENTRY; Boot Configuration:D Sub; I.D. Supplied - Imperial:-; I.D. Supplied - Metric:-; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:-; Total Length - Metric:-; I.D. Recovered Max - Metric:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Shrink Wrap and Stretch Films
Product Number 48F5483
Product Name Heat Shrink Boot, D-Sub, Side Entry; Boot Configuration Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 3295920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
Width 100 mm (3.94 inches)
View Details
Stretch Film Shipping Material - SF1209015 - Johnson Bag Co., Inc.
Specs
Type Stretch
Width 305 mm (12 inches)
View Details
Shrink Sleeves -  - MPI Label Systems
MPI Label Systems
Specs
Type Shrink
View Details