Alpha Wire Heat Shrink Tubing - F70023 BK132 F70023 BK132

Description
Manufacturer: Alpha Wire Win Source Part Number: 1006890-F70023 BK132 Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Adhesive Lined, Flame Retardant, Fluid Resistant, Heat Resistant, UV Resistant Length: 1.00' (304.80mm, 12.00") Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 1.500" (38.10mm) Inner Diameter - Recovered: 0.470" (11.94mm) Recovered Wall Thickness: 0.140" (3.56mm) Shrink Temperature: 120°C Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -55°C to 110°C Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Alpha Wire Win Source Part Number: 1006890-F70023 BK132 Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Adhesive Lined, Flame Retardant, Fluid Resistant, Heat Resistant, UV Resistant Length: 1.00' (304.80mm, 12.00") Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 1.500" (38.10mm) Inner Diameter - Recovered: 0.470" (11.94mm) Recovered Wall Thickness: 0.140" (3.56mm) Shrink Temperature: 120°C Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -55°C to 110°C Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Heat Shrink Tubing - F70023 BK132
1006890-F70023 BK132
Heat Shrink Tubing - F70023 BK132 1006890-F70023 BK132
Manufacturer: Alpha Wire Win Source Part Number: 1006890-F70023 BK132 Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Adhesive Lined, Flame Retardant, Fluid Resistant, Heat Resistant, UV Resistant Length: 1.00' (304.80mm, 12.00") Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 1.500" (38.10mm) Inner Diameter - Recovered: 0.470" (11.94mm) Recovered Wall Thickness: 0.140" (3.56mm) Shrink Temperature: 120°C Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -55°C to 110°C Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Alpha Wire
Win Source Part Number: 1006890-F70023 BK132
Type: Tubing, Flexible
Color: Black
Features: Abrasion Resistant, Adhesive Lined, Flame Retardant, Fluid Resistant, Heat Resistant, UV Resistant
Length: 1.00' (304.80mm, 12.00")
Material: Polyolefin (PO), Irradiated
Shrinkage Ratio: 3 to 1
Inner Diameter - Supplied: 1.500" (38.10mm)
Inner Diameter - Recovered: 0.470" (11.94mm)
Recovered Wall Thickness: 0.140" (3.56mm)
Shrink Temperature: 120°C
Categories: Cables, Wires - Management
Status: Active
Temperature Range - Operating: -55°C to 110°C
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1006890-F70023 BK132
Product Name Heat Shrink Tubing - F70023 BK132
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers