Alpha Wire shrink tube F70023 BK132

Description
FIT 700-23 BLACK 6 X 12
Request a Quote Datasheet
Description
FIT 700-23 BLACK 6 X 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F70023 BK132 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F70023 BK132
shrink tube F70023 BK132
FIT 700-23 BLACK 6 X 12

FIT 700-23 BLACK 6 X 12

Buy Now
Heat Shrink Tubing - F70023BK132-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F70023BK132-ND
Heat Shrink Tubing F70023BK132-ND
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 3 to 1 Black 1.00' (304.80mm, 12.00"")"

"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 3 to 1 Black 1.00' (304.80mm, 12.00"")"

Buy Now Datasheet
Heat Shrink Tubing, 38Mm Id, Po, Black, 6Ft, Pk6; Shrink Ratio Alpha Wire - 66F2573 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 38Mm Id, Po, Black, 6Ft, Pk6; Shrink Ratio Alpha Wire
66F2573
Heat Shrink Tubing, 38Mm Id, Po, Black, 6Ft, Pk6; Shrink Ratio Alpha Wire 66F2573
HEAT SHRINK TUBING, 38MM ID, PO, BLACK, 6FT, PK6; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.496"; I.D. Supplied - Metric:38mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1ft; Length - Metric:305mm; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 38MM ID, PO, BLACK, 6FT, PK6; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.496"; I.D. Supplied - Metric:38mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1ft; Length - Metric:305mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F70023 BK132 F70023BK132-ND 66F2573
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 38Mm Id, Po, Black, 6Ft, Pk6; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Heat Shrink Tubing - 0642454001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Heat Shrink Tubing - 137451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 2.95 inch (75 mm)
View Details
Stainless Steel Tubular Braid - 1150 - BRIM Electronics, Inc.
Specs
Material Copper
View Details