Alpha Wire Heat Shrink Tubing F6503/8 BK005

Description
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 100.0' (30.5m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 100.0' (30.5m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F6503/8BK005-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F6503/8BK005-ND
Heat Shrink Tubing F6503/8BK005-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 100.0' (30.5m)"

Buy Now Datasheet
shrink tube - F6503/8 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F6503/8 BK005
shrink tube F6503/8 BK005
FIT6503/8 BLACK 100 FT

FIT6503/8 BLACK 100 FT

Buy Now
Heat Shrink Tubing, 9.525Mm Id, Black, 100Ft; Shrink Ratio Alpha Wire - 28B5934 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.525Mm Id, Black, 100Ft; Shrink Ratio Alpha Wire
28B5934
Heat Shrink Tubing, 9.525Mm Id, Black, 100Ft; Shrink Ratio Alpha Wire 28B5934
HEAT SHRINK TUBING, 9.525MM ID, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.525MM ID, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F6503/8BK005-ND F6503/8 BK005 28B5934
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 9.525Mm Id, Black, 100Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Fluoroelastomer (FKM)
Operating Temperature -40 to 200 C (-40 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-506 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Alfagomma® 0.91 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0033-0234 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.9100 inch (23.11 mm)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details