Alpha Wire Heat Shrink Tubing F6503/4 BK005

Description
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 100.0' (30.5m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 100.0' (30.5m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F6503/4BK005-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F6503/4BK005-ND
Heat Shrink Tubing F6503/4BK005-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 100.0' (30.5m)"

Buy Now Datasheet
shrink tube - F6503/4 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F6503/4 BK005
shrink tube F6503/4 BK005
FIT6503/4 BLACK 100 FT

FIT6503/4 BLACK 100 FT

Buy Now
Heat Shrink Tubing, 19.1Mm Id, Black, 100Ft; Shrink Ratio Alpha Wire - 28B5933 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 19.1Mm Id, Black, 100Ft; Shrink Ratio Alpha Wire
28B5933
Heat Shrink Tubing, 19.1Mm Id, Black, 100Ft; Shrink Ratio Alpha Wire 28B5933
HEAT SHRINK TUBING, 19.1MM ID, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 19.1MM ID, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F6503/4BK005-ND F6503/4 BK005 28B5933
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 19.1Mm Id, Black, 100Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Fluoroelastomer (FKM)
Operating Temperature -40 to 200 C (-40 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fluoroelastomer Heat Shrink Tubing - HS-VTN - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Fluoroelastomer
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Power Cable Wraps - 059945-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 2887437 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1 inch (25.4 mm)
View Details
Brimflex™ Fiberglass Sleeving - BFG - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature 649 C (1200 F)
View Details