"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 100.0' (30.5m)"
HEAT SHRINK TUBING, 4.75MM ID, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | F6503/16BK005-ND | F6503/16 BK005 | 28B5932 |
| Product Name | Heat Shrink Tubing | shrink tube | Heat Shrink Tubing, 4.75Mm Id, Black, 100Ft; Shrink Ratio Alpha Wire |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Fluoroelastomer (FKM) | ||
| Operating Temperature | -40 to 200 C (-40 to 392 F) |