Alpha Wire Heat Shrink Tubing F62111/4 BK068

Description
"Heat Shrink Tubing, Flexible 1.250"" (31.75mm) 5.6 to 1 Black 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.250"" (31.75mm) 5.6 to 1 Black 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - A212B-6-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A212B-6-ND
Heat Shrink Tubing A212B-6-ND
"Heat Shrink Tubing, Flexible 1.250"" (31.75mm) 5.6 to 1 Black 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 1.250"" (31.75mm) 5.6 to 1 Black 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
shrink tube - F62111/4 BK068 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F62111/4 BK068
shrink tube F62111/4 BK068
FIT62111/4 BLACK 10X6 I

FIT62111/4 BLACK 10X6 I

Buy Now
Heat Shrink Tubing, Dual Wall Flex, Po, Black, Pack Of 10 6In Pieces; Shrink Ratio Alpha Wire - 92F7201 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, Dual Wall Flex, Po, Black, Pack Of 10 6In Pieces; Shrink Ratio Alpha Wire
92F7201
Heat Shrink Tubing, Dual Wall Flex, Po, Black, Pack Of 10 6In Pieces; Shrink Ratio Alpha Wire 92F7201
HEAT SHRINK TUBING, DUAL WALL FLEX, PO, BLACK, PACK OF 10 6IN PIECES; Shrink Ratio:5.6:1; I.D. Supplied - Imperial:1.25"; I.D. Supplied - Metric:31.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, DUAL WALL FLEX, PO, BLACK, PACK OF 10 6IN PIECES; Shrink Ratio:5.6:1; I.D. Supplied - Imperial:1.25"; I.D. Supplied - Metric:31.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number A212B-6-ND F62111/4 BK068 92F7201
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, Dual Wall Flex, Po, Black, Pack Of 10 6In Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-05-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Push-in sleeve - NPQH-D-S10-E-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature 0.0 to 150 C (32 to 302 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details