Alpha Wire Heat Shrink Tubing F6005/8 BK008

Description
"Heat Shrink Tubing, Flexible 0.625"" (15.88mm) 2 to 1 Black 25.0' (7.6m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.625"" (15.88mm) 2 to 1 Black 25.0' (7.6m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F6005/8BK008-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F6005/8BK008-ND
Heat Shrink Tubing F6005/8BK008-ND
"Heat Shrink Tubing, Flexible 0.625"" (15.88mm) 2 to 1 Black 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 0.625"" (15.88mm) 2 to 1 Black 25.0' (7.6m)"

Buy Now Datasheet
shrink tube - F6005/8 BK008 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F6005/8 BK008
shrink tube F6005/8 BK008
FIT6005/8 BLACK 25 FT

FIT6005/8 BLACK 25 FT

Buy Now
Heat Shrink Tubing, 15.875Mm Id, Elastomer, 25Ft; Shrink Ratio Alpha Wire - 85K9570 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 15.875Mm Id, Elastomer, 25Ft; Shrink Ratio Alpha Wire
85K9570
Heat Shrink Tubing, 15.875Mm Id, Elastomer, 25Ft; Shrink Ratio Alpha Wire 85K9570
HEAT SHRINK TUBING, 15.875MM ID, ELASTOMER, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.625"; I.D. Supplied - Metric:15.875mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 15.875MM ID, ELASTOMER, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.625"; I.D. Supplied - Metric:15.875mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F6005/8BK008-ND F6005/8 BK008 85K9570
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 15.875Mm Id, Elastomer, 25Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -75 to 121 C (-103 to 250 F)
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Reducing sleeve - DARQ-R-A-S14-S11-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Heat Shrink Tubing - 0578844001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/4-01-QB6IN-12 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers