Alpha Wire shrink tube F6003/4 BK005

Description
3/4 FIT 600 BLACK 100'
Request a Quote Datasheet
Description
3/4 FIT 600 BLACK 100'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F6003/4 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F6003/4 BK005
shrink tube F6003/4 BK005
3/4 FIT 600 BLACK 100'

3/4 FIT 600 BLACK 100'

Buy Now
Heat Shrink Tubing - F6003/4BK005-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F6003/4BK005-ND
Heat Shrink Tubing F6003/4BK005-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 100.0' (30.5m)"

Buy Now Datasheet
Heat Shrink Tubing, 19.1Mm Id, Elastomer, 100Ft; Shrink Ratio Alpha Wire - 92F7166 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 19.1Mm Id, Elastomer, 100Ft; Shrink Ratio Alpha Wire
92F7166
Heat Shrink Tubing, 19.1Mm Id, Elastomer, 100Ft; Shrink Ratio Alpha Wire 92F7166
HEAT SHRINK TUBING, 19.1MM ID, ELASTOMER, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 19.1MM ID, ELASTOMER, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F6003/4 BK005 F6003/4BK005-ND 92F7166
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 19.1Mm Id, Elastomer, 100Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -75 to 121 C (-103 to 250 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Sleeve - VMPAC-ZAH-56 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -5 to 50 C (23 to 122 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details