Alpha Wire Heat Shrink Tubing F6001IN BK008

Description
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 25.0' (7.6m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 25.0' (7.6m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F6001INBK008-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F6001INBK008-ND
Heat Shrink Tubing F6001INBK008-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 25.0' (7.6m)"

Buy Now Datasheet
shrink tube - F6001IN BK008 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F6001IN BK008
shrink tube F6001IN BK008
FIT6001IN BLACK 25 FT

FIT6001IN BLACK 25 FT

Buy Now
Heat Shrink Tubing, 25.4Mm Id, Elastomer, 25Ft; Shrink Ratio Alpha Wire - 97F8073 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 25.4Mm Id, Elastomer, 25Ft; Shrink Ratio Alpha Wire
97F8073
Heat Shrink Tubing, 25.4Mm Id, Elastomer, 25Ft; Shrink Ratio Alpha Wire 97F8073
HEAT SHRINK TUBING, 25.4MM ID, ELASTOMER, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 25.4MM ID, ELASTOMER, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F6001INBK008-ND F6001IN BK008 97F8073
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 25.4Mm Id, Elastomer, 25Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -75 to 121 C (-103 to 250 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Heat Shrink Tubing - 0546234002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 2269140 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.9843 inch (25 mm)
View Details
Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details