Alpha Wire shrink tube F60011/4 BK005

Description
FIT60011/4 BLACK 100 FT
Request a Quote Datasheet
Description
FIT60011/4 BLACK 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F60011/4 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F60011/4 BK005
shrink tube F60011/4 BK005
FIT60011/4 BLACK 100 FT

FIT60011/4 BLACK 100 FT

Buy Now
Heat Shrink Tubing - F60011/4BK005-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F60011/4BK005-ND
Heat Shrink Tubing F60011/4BK005-ND
"Heat Shrink Tubing, Flexible 1.250"" (31.75mm) 2 to 1 Black 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 1.250"" (31.75mm) 2 to 1 Black 100.0' (30.5m)"

Buy Now Datasheet
Heat Shrink Tubing, 31.75Mm Id, Elastomer, 100Ft; Shrink Ratio Alpha Wire - 92F7168 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 31.75Mm Id, Elastomer, 100Ft; Shrink Ratio Alpha Wire
92F7168
Heat Shrink Tubing, 31.75Mm Id, Elastomer, 100Ft; Shrink Ratio Alpha Wire 92F7168
HEAT SHRINK TUBING, 31.75MM ID, ELASTOMER, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.25"; I.D. Supplied - Metric:31.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 31.75MM ID, ELASTOMER, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.25"; I.D. Supplied - Metric:31.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F60011/4 BK005 F60011/4BK005-ND 92F7168
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 31.75Mm Id, Elastomer, 100Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -75 to 121 C (-103 to 250 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details