Alpha Wire Heat Shrink Tubing F6001/2 BK008

Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 25.0' (7.6m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 25.0' (7.6m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F6001/2BK008-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F6001/2BK008-ND
Heat Shrink Tubing F6001/2BK008-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 25.0' (7.6m)"

Buy Now Datasheet
shrink tube - F6001/2 BK008 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F6001/2 BK008
shrink tube F6001/2 BK008
1/2 FIT 600 BLACK 25'

1/2 FIT 600 BLACK 25'

Buy Now
Heat Shrink Tubing, 12.7Mm Id, Elastomer, 25Ft; Shrink Ratio Alpha Wire - 06M3845 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm Id, Elastomer, 25Ft; Shrink Ratio Alpha Wire
06M3845
Heat Shrink Tubing, 12.7Mm Id, Elastomer, 25Ft; Shrink Ratio Alpha Wire 06M3845
HEAT SHRINK TUBING, 12.7MM ID, ELASTOMER, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM ID, ELASTOMER, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F6001/2BK008-ND F6001/2 BK008 06M3845
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 12.7Mm Id, Elastomer, 25Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -75 to 121 C (-103 to 250 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1949-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-501/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
1.2500 in. Nominal Flat Size Nylon Sleeve Guard|Master File - NS-04x100 - Kuriyama of America, Inc.
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature 120 C (248 F)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details