Alpha Wire Heat Shrink Tubing F5008 NA113

Description
"Heat Shrink Tubing, Flexible 0.240"" (6.10mm) 1.5 to 1 Natural 2.00' (609.60mm)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.240"" (6.10mm) 1.5 to 1 Natural 2.00' (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F5008NA113-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F5008NA113-ND
Heat Shrink Tubing F5008NA113-ND
"Heat Shrink Tubing, Flexible 0.240"" (6.10mm) 1.5 to 1 Natural 2.00' (609.60mm)"

"Heat Shrink Tubing, Flexible 0.240"" (6.10mm) 1.5 to 1 Natural 2.00' (609.60mm)"

Buy Now Datasheet
Heat Shrink Tubing, 3.58Mm Id, Natural, Pack Of 25 2Ft Pieces; Shrink Ratio Alpha Wire - 28B5891 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.58Mm Id, Natural, Pack Of 25 2Ft Pieces; Shrink Ratio Alpha Wire
28B5891
Heat Shrink Tubing, 3.58Mm Id, Natural, Pack Of 25 2Ft Pieces; Shrink Ratio Alpha Wire 28B5891
HEAT SHRINK TUBING, 3.58MM ID, NATURAL, PACK OF 25 2FT PIECES; Shrink Ratio:1.5:1; I.D. Supplied - Imperial:0.24"; I.D. Supplied - Metric:6.1mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:2ft; Length - Metric:609.6mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.58MM ID, NATURAL, PACK OF 25 2FT PIECES; Shrink Ratio:1.5:1; I.D. Supplied - Imperial:0.24"; I.D. Supplied - Metric:6.1mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:2ft; Length - Metric:609.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number F5008NA113-ND 28B5891
Product Name Heat Shrink Tubing Heat Shrink Tubing, 3.58Mm Id, Natural, Pack Of 25 2Ft Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0337284001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Flat Tinned Copper Braid Sleeving - 1115/1116 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 1.5 inch (1.17 to 38.1 mm)
View Details