Alpha Wire Heat Shrink Tubing F50030 NA112

Description
"Heat Shrink Tubing, Flexible 0.034"" (0.86mm) 1.5 to 1 Natural 2.00' (609.60mm)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.034"" (0.86mm) 1.5 to 1 Natural 2.00' (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F50030NA112-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F50030NA112-ND
Heat Shrink Tubing F50030NA112-ND
"Heat Shrink Tubing, Flexible 0.034"" (0.86mm) 1.5 to 1 Natural 2.00' (609.60mm)"

"Heat Shrink Tubing, Flexible 0.034"" (0.86mm) 1.5 to 1 Natural 2.00' (609.60mm)"

Buy Now Datasheet
Heat Shrink Tubing, 0.86Mm Id, Ptfe, 100Ft, Pk50; Shrink Ratio Alpha Wire - 66F2560 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 0.86Mm Id, Ptfe, 100Ft, Pk50; Shrink Ratio Alpha Wire
66F2560
Heat Shrink Tubing, 0.86Mm Id, Ptfe, 100Ft, Pk50; Shrink Ratio Alpha Wire 66F2560
HEAT SHRINK TUBING, 0.86MM ID, PTFE, 100FT, PK50; Shrink Ratio:1.5:1; I.D. Supplied - Imperial:0.034"; I.D. Supplied - Metric:0.86mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:2ft; Length - Metric:609.6mm; Colour:NaturalRoHS Compliant: Yes

HEAT SHRINK TUBING, 0.86MM ID, PTFE, 100FT, PK50; Shrink Ratio:1.5:1; I.D. Supplied - Imperial:0.034"; I.D. Supplied - Metric:0.86mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:2ft; Length - Metric:609.6mm; Colour:NaturalRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number F50030NA112-ND 66F2560
Product Name Heat Shrink Tubing Heat Shrink Tubing, 0.86Mm Id, Ptfe, 100Ft, Pk50; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Tigerflex® 6 in. Fits Hose (ID) Clear Banding Coil|Master File - BCCF6 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 6 inch (152 mm)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Heat Shrink Tubing - 0021036003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers