Alpha Wire Heat Shrink Tubing F50028 NA112

Description
"Heat Shrink Tubing, Flexible 0.038"" (0.97mm) 1.5 to 1 Natural 2.00' (609.60mm)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.038"" (0.97mm) 1.5 to 1 Natural 2.00' (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F50028NA112-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F50028NA112-ND
Heat Shrink Tubing F50028NA112-ND
"Heat Shrink Tubing, Flexible 0.038"" (0.97mm) 1.5 to 1 Natural 2.00' (609.60mm)"

"Heat Shrink Tubing, Flexible 0.038"" (0.97mm) 1.5 to 1 Natural 2.00' (609.60mm)"

Buy Now Datasheet
Heat Shrink Tubing, 0.965Mm Id, Ptfe, 100Ft, Pk50; Shrink Ratio Alpha Wire - 66F2559 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 0.965Mm Id, Ptfe, 100Ft, Pk50; Shrink Ratio Alpha Wire
66F2559
Heat Shrink Tubing, 0.965Mm Id, Ptfe, 100Ft, Pk50; Shrink Ratio Alpha Wire 66F2559
HEAT SHRINK TUBING, 0.965MM ID, PTFE, 100FT, PK50; Shrink Ratio:1.5:1; I.D. Supplied - Imperial:0.038"; I.D. Supplied - Metric:0.965mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:2ft; Length - Metric:609.6mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 0.965MM ID, PTFE, 100FT, PK50; Shrink Ratio:1.5:1; I.D. Supplied - Imperial:0.038"; I.D. Supplied - Metric:0.965mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:2ft; Length - Metric:609.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number F50028NA112-ND 66F2559
Product Name Heat Shrink Tubing Heat Shrink Tubing, 0.965Mm Id, Ptfe, 100Ft, Pk50; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Cut Tube Wrap - CTW-2000-060-48.0 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1641-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details