Alpha Wire Heat Shrink Tubing F50016 NA112

Description
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 1.5 to 1 Natural 2.00' (609.60mm)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 1.5 to 1 Natural 2.00' (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F50016NA112-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F50016NA112-ND
Heat Shrink Tubing F50016NA112-ND
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 1.5 to 1 Natural 2.00' (609.60mm)"

"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 1.5 to 1 Natural 2.00' (609.60mm)"

Buy Now Datasheet
Heat Shrink Tubing, 1.55Mm Id, Natural, Pack Of 50 2Ft Pieces; Shrink Ratio Alpha Wire - 92F7161 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.55Mm Id, Natural, Pack Of 50 2Ft Pieces; Shrink Ratio Alpha Wire
92F7161
Heat Shrink Tubing, 1.55Mm Id, Natural, Pack Of 50 2Ft Pieces; Shrink Ratio Alpha Wire 92F7161
HEAT SHRINK TUBING, 1.55MM ID, NATURAL, PACK OF 50 2FT PIECES; Shrink Ratio:1.5:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:2ft; Length - Metric:609.6mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.55MM ID, NATURAL, PACK OF 50 2FT PIECES; Shrink Ratio:1.5:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:2ft; Length - Metric:609.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number F50016NA112-ND 92F7161
Product Name Heat Shrink Tubing Heat Shrink Tubing, 1.55Mm Id, Natural, Pack Of 50 2Ft Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-506 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Alfagomma® 0.91 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0033-0234 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.9100 inch (23.11 mm)
View Details
Heat Shrink Tubing - 2345921 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.7520 inch (19.1 mm)
View Details