Alpha Wire Heat Shrink Tubing F50012 NA113

Description
"Heat Shrink Tubing, Flexible 0.150"" (3.81mm) 1.5 to 1 Natural 2.00' (609.60mm)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.150"" (3.81mm) 1.5 to 1 Natural 2.00' (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F50012NA113-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F50012NA113-ND
Heat Shrink Tubing F50012NA113-ND
"Heat Shrink Tubing, Flexible 0.150"" (3.81mm) 1.5 to 1 Natural 2.00' (609.60mm)"

"Heat Shrink Tubing, Flexible 0.150"" (3.81mm) 1.5 to 1 Natural 2.00' (609.60mm)"

Buy Now Datasheet
Heat Shrink Tubing, 3.81Mm Id, Ptfe, Natural, 50Ft, Pk25; Shrink Ratio Alpha Wire - 66F2556 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.81Mm Id, Ptfe, Natural, 50Ft, Pk25; Shrink Ratio Alpha Wire
66F2556
Heat Shrink Tubing, 3.81Mm Id, Ptfe, Natural, 50Ft, Pk25; Shrink Ratio Alpha Wire 66F2556
HEAT SHRINK TUBING, 3.81MM ID, PTFE, NATURAL, 50FT, PK25; Shrink Ratio:1.5:1; I.D. Supplied - Imperial:0.15"; I.D. Supplied - Metric:3.81mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:2ft; Length - Metric:609.6mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.81MM ID, PTFE, NATURAL, 50FT, PK25; Shrink Ratio:1.5:1; I.D. Supplied - Imperial:0.15"; I.D. Supplied - Metric:3.81mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:2ft; Length - Metric:609.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number F50012NA113-ND 66F2556
Product Name Heat Shrink Tubing Heat Shrink Tubing, 3.81Mm Id, Ptfe, Natural, 50Ft, Pk25; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-02-SS250FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Push-in sleeve - NPQH-D-S4-E-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature 0.0 to 150 C (32 to 302 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details