Alpha Wire Heat Shrink Tubing F50010 NA113

Description
"Heat Shrink Tubing, Flexible 0.191"" (4.85mm) 1.5 to 1 Natural 2.00' (609.60mm)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.191"" (4.85mm) 1.5 to 1 Natural 2.00' (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F50010NA113-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F50010NA113-ND
Heat Shrink Tubing F50010NA113-ND
"Heat Shrink Tubing, Flexible 0.191"" (4.85mm) 1.5 to 1 Natural 2.00' (609.60mm)"

"Heat Shrink Tubing, Flexible 0.191"" (4.85mm) 1.5 to 1 Natural 2.00' (609.60mm)"

Buy Now Datasheet
Heat Shrink Tubing, 4.852Mm Id, Ptfe, 50Ft, Pk25; Shrink Ratio Alpha Wire - 28B5877 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.852Mm Id, Ptfe, 50Ft, Pk25; Shrink Ratio Alpha Wire
28B5877
Heat Shrink Tubing, 4.852Mm Id, Ptfe, 50Ft, Pk25; Shrink Ratio Alpha Wire 28B5877
HEAT SHRINK TUBING, 4.852MM ID, PTFE, 50FT, PK25; Shrink Ratio:1.5:1; I.D. Supplied - Imperial:0.191"; I.D. Supplied - Metric:4.852mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:2ft; Length - Metric:609.6mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.852MM ID, PTFE, 50FT, PK25; Shrink Ratio:1.5:1; I.D. Supplied - Imperial:0.191"; I.D. Supplied - Metric:4.852mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:2ft; Length - Metric:609.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number F50010NA113-ND 28B5877
Product Name Heat Shrink Tubing Heat Shrink Tubing, 4.852Mm Id, Ptfe, 50Ft, Pk25; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Alfagomma® 2.36 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0055-0604 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 2.36 inch (59.94 mm)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details