Alpha Wire Heat Shrink Tubing F4214IN BK107

Description
"Heat Shrink Tubing, Flexible 4.000"" (101.60mm) 4 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 4.000"" (101.60mm) 4 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F4214INBK107-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F4214INBK107-ND
Heat Shrink Tubing F4214INBK107-ND
"Heat Shrink Tubing, Flexible 4.000"" (101.60mm) 4 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 4.000"" (101.60mm) 4 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - F4214IN BK107 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F4214IN BK107
shrink tube F4214IN BK107
FIT4214IN BLACK 2X4 FT

FIT4214IN BLACK 2X4 FT

Buy Now
Heat Shrink Tubing, 101.6Mm Id, Po, Black, 8Ft, Pk2; Shrink Ratio Alpha Wire - 92F7182 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 101.6Mm Id, Po, Black, 8Ft, Pk2; Shrink Ratio Alpha Wire
92F7182
Heat Shrink Tubing, 101.6Mm Id, Po, Black, 8Ft, Pk2; Shrink Ratio Alpha Wire 92F7182
HEAT SHRINK TUBING, 101.6MM ID, PO, BLACK, 8FT, PK2; Shrink Ratio:4:1; I.D. Supplied - Imperial:4"; I.D. Supplied - Metric:101.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 101.6MM ID, PO, BLACK, 8FT, PK2; Shrink Ratio:4:1; I.D. Supplied - Imperial:4"; I.D. Supplied - Metric:101.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F4214INBK107-ND F4214IN BK107 92F7182
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 101.6Mm Id, Po, Black, 8Ft, Pk2; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Heat Shrink Boots - 015189-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Cable Sleeves - 1789505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PTFE - Teflon®
Diameter 0.0280 to 0.1201 inch (0.7100 to 3.05 mm)
View Details
Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details