Alpha Wire Heat Shrink Tubing F4213IN BK107

Description
"Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 4 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 4 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F4213INBK107-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F4213INBK107-ND
Heat Shrink Tubing F4213INBK107-ND
"Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 4 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 4 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 20.57Mm Id, Black, Pack Of 2 4Ft Pieces; Shrink Ratio Alpha Wire - 92F7181 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 20.57Mm Id, Black, Pack Of 2 4Ft Pieces; Shrink Ratio Alpha Wire
92F7181
Heat Shrink Tubing, 20.57Mm Id, Black, Pack Of 2 4Ft Pieces; Shrink Ratio Alpha Wire 92F7181
HEAT SHRINK TUBING, 20.57MM ID, BLACK, PACK OF 2 4FT PIECES; Shrink Ratio:4:1; I.D. Supplied - Imperial:3"; I.D. Supplied - Metric:76.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 20.57MM ID, BLACK, PACK OF 2 4FT PIECES; Shrink Ratio:4:1; I.D. Supplied - Imperial:3"; I.D. Supplied - Metric:76.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number F4213INBK107-ND 92F7181
Product Name Heat Shrink Tubing Heat Shrink Tubing, 20.57Mm Id, Black, Pack Of 2 4Ft Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details
Heat Shrink Caps - 037347-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing - 106746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Features Flame Retardant
View Details
Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details