Alpha Wire Heat Shrink Tubing F4211IN BK105

Description
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 4 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 4 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F4211INBK105-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F4211INBK105-ND
Heat Shrink Tubing F4211INBK105-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 4 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 4 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - F4211IN BK105 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F4211IN BK105
shrink tube F4211IN BK105
1BLK 5X4' LENGTH

1BLK 5X4' LENGTH

Buy Now
Heat Shrink Tubing, 25.4Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Alpha Wire - 28B5871 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 25.4Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Alpha Wire
28B5871
Heat Shrink Tubing, 25.4Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Alpha Wire 28B5871
HEAT SHRINK TUBING, 25.4MM ID, PO, BLACK, 20FT, PK5; Shrink Ratio:4:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 25.4MM ID, PO, BLACK, 20FT, PK5; Shrink Ratio:4:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F4211INBK105-ND F4211IN BK105 28B5871
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 25.4Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Cut Tube Wrap - CTW-2000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details