Alpha Wire Heat Shrink Tubing F42111/2 BK105

Description
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 4 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 4 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - A211B-4-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A211B-4-ND
Heat Shrink Tubing A211B-4-ND
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 4 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 4 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - F42111/2 BK105 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F42111/2 BK105
shrink tube F42111/2 BK105
FIT421 1 1/2 5X4 FT

FIT421 1 1/2 5X4 FT

Buy Now
Heat Shrink Tubing, 38Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Alpha Wire - 28B5872 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 38Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Alpha Wire
28B5872
Heat Shrink Tubing, 38Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Alpha Wire 28B5872
HEAT SHRINK TUBING, 38MM ID, PO, BLACK, 20FT, PK5; Shrink Ratio:4:1; I.D. Supplied - Imperial:1.496"; I.D. Supplied - Metric:38mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 38MM ID, PO, BLACK, 20FT, PK5; Shrink Ratio:4:1; I.D. Supplied - Imperial:1.496"; I.D. Supplied - Metric:38mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number A211B-4-ND F42111/2 BK105 28B5872
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 38Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0787 inch (2 mm)
View Details
Medical Grade Acrylated Olefin Tubing - HS-714 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -20 to 121 C (-4 to 250 F)
View Details
Cut Tube Wrap - CTW-1000-060-7.874 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Centering sleeve - ZBH-12 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details