Alpha Wire Heat Shrink Tubing F4008 NA103

Description
"Heat Shrink Tubing, Flexible 0.180"" (4.57mm) 1.2 to 1 Natural 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.180"" (4.57mm) 1.2 to 1 Natural 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F4008NA103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F4008NA103-ND
Heat Shrink Tubing F4008NA103-ND
"Heat Shrink Tubing, Flexible 0.180"" (4.57mm) 1.2 to 1 Natural 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.180"" (4.57mm) 1.2 to 1 Natural 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 4.57Mm Id, Fep, Natural, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire - 66F2555 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.57Mm Id, Fep, Natural, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire
66F2555
Heat Shrink Tubing, 4.57Mm Id, Fep, Natural, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire 66F2555
HEAT SHRINK TUBING, 4.57MM ID, FEP, NATURAL, PACK OF 25 4FT PIECES; Shrink Ratio:1.2:1; I.D. Supplied - Imperial:0.18"; I.D. Supplied - Metric:4.57mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.57MM ID, FEP, NATURAL, PACK OF 25 4FT PIECES; Shrink Ratio:1.2:1; I.D. Supplied - Imperial:0.18"; I.D. Supplied - Metric:4.57mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number F4008NA103-ND 66F2555
Product Name Heat Shrink Tubing Heat Shrink Tubing, 4.57Mm Id, Fep, Natural, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Cut Tube Wrap - CTW-3000-060-11.000 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details