Alpha Wire Heat Shrink Tubing F4005 NA112

Description
"Heat Shrink Tubing, Flexible 0.248"" (6.30mm) 1.2 to 1 Natural 2.00' (609.60mm)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.248"" (6.30mm) 1.2 to 1 Natural 2.00' (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F4005NA112-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F4005NA112-ND
Heat Shrink Tubing F4005NA112-ND
"Heat Shrink Tubing, Flexible 0.248"" (6.30mm) 1.2 to 1 Natural 2.00' (609.60mm)"

"Heat Shrink Tubing, Flexible 0.248"" (6.30mm) 1.2 to 1 Natural 2.00' (609.60mm)"

Buy Now Datasheet
Heat Shrink Tubing, 5.03Mm Id, Natural, Pack Of 50 2Ft Pieces; Shrink Ratio Alpha Wire - 28B5866 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 5.03Mm Id, Natural, Pack Of 50 2Ft Pieces; Shrink Ratio Alpha Wire
28B5866
Heat Shrink Tubing, 5.03Mm Id, Natural, Pack Of 50 2Ft Pieces; Shrink Ratio Alpha Wire 28B5866
HEAT SHRINK TUBING, 5.03MM ID, NATURAL, PACK OF 50 2FT PIECES; Shrink Ratio:1.2:1; I.D. Supplied - Imperial:0.248"; I.D. Supplied - Metric:6.3mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:2ft; Length - Metric:609.6mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 5.03MM ID, NATURAL, PACK OF 50 2FT PIECES; Shrink Ratio:1.2:1; I.D. Supplied - Imperial:0.248"; I.D. Supplied - Metric:6.3mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:2ft; Length - Metric:609.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number F4005NA112-ND 28B5866
Product Name Heat Shrink Tubing Heat Shrink Tubing, 5.03Mm Id, Natural, Pack Of 50 2Ft Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Cut Tube Wrap - CTW-3000-060-8.500 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1949-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details