Alpha Wire Heat Shrink Tubing F4003 NA112

Description
"Heat Shrink Tubing, Flexible 0.310"" (7.87mm) 1.2 to 1 Natural 2.00' (609.60mm)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.310"" (7.87mm) 1.2 to 1 Natural 2.00' (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F4003NA112-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F4003NA112-ND
Heat Shrink Tubing F4003NA112-ND
"Heat Shrink Tubing, Flexible 0.310"" (7.87mm) 1.2 to 1 Natural 2.00' (609.60mm)"

"Heat Shrink Tubing, Flexible 0.310"" (7.87mm) 1.2 to 1 Natural 2.00' (609.60mm)"

Buy Now Datasheet
Heat Shrink Tubing, 7.87Mm Id, Fep, Natural, Pack Of 50 2Ft Pieces; Shrink Ratio Alpha Wire - 92F7155 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 7.87Mm Id, Fep, Natural, Pack Of 50 2Ft Pieces; Shrink Ratio Alpha Wire
92F7155
Heat Shrink Tubing, 7.87Mm Id, Fep, Natural, Pack Of 50 2Ft Pieces; Shrink Ratio Alpha Wire 92F7155
HEAT SHRINK TUBING, 7.87MM ID, FEP, NATURAL, PACK OF 50 2FT PIECES; Shrink Ratio:1.2:1; I.D. Supplied - Imperial:0.31"; I.D. Supplied - Metric:7.87mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:2ft; Body Material:FEP RoHS Compliant: Yes

HEAT SHRINK TUBING, 7.87MM ID, FEP, NATURAL, PACK OF 50 2FT PIECES; Shrink Ratio:1.2:1; I.D. Supplied - Imperial:0.31"; I.D. Supplied - Metric:7.87mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:2ft; Body Material:FEP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number F4003NA112-ND 92F7155
Product Name Heat Shrink Tubing Heat Shrink Tubing, 7.87Mm Id, Fep, Natural, Pack Of 50 2Ft Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Alfagomma® 0.51 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0134 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.5100 inch (12.95 mm)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
shrink tube - 071845-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details