Alpha Wire Heat Shrink Tubing F40020 NA103

Description
"Heat Shrink Tubing, Flexible 0.045"" (1.14mm) 1.2 to 1 Natural 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.045"" (1.14mm) 1.2 to 1 Natural 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F40020NA103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F40020NA103-ND
Heat Shrink Tubing F40020NA103-ND
"Heat Shrink Tubing, Flexible 0.045"" (1.14mm) 1.2 to 1 Natural 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.045"" (1.14mm) 1.2 to 1 Natural 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 1.143Mm Id, Fep, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire - 28B5861 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.143Mm Id, Fep, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire
28B5861
Heat Shrink Tubing, 1.143Mm Id, Fep, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire 28B5861
HEAT SHRINK TUBING, 1.143MM ID, FEP, PACK OF 25 4FT PIECES; Shrink Ratio:1.2:1; I.D. Supplied - Imperial:0.045"; I.D. Supplied - Metric:1.143mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.143MM ID, FEP, PACK OF 25 4FT PIECES; Shrink Ratio:1.2:1; I.D. Supplied - Imperial:0.045"; I.D. Supplied - Metric:1.143mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number F40020NA103-ND 28B5861
Product Name Heat Shrink Tubing Heat Shrink Tubing, 1.143Mm Id, Fep, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Laterally Slit Wire Conduit - POLYFLEX® PA 6 Conduit - Altech Corp.
Specs
Sleeving Split Wire Loom
Material Polyamide 6
Operating Temperature -40 to 12 C (-40 to 53.6 F)
View Details
Shrink tube - 211-501/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Alfagomma® 0.91 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0033-0234 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.9100 inch (23.11 mm)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details