Alpha Wire Heat Shrink Tubing F4002 NA112

Description
"Heat Shrink Tubing, Flexible 0.365"" (9.27mm) 1.2 to 1 Natural 2.00' (609.60mm)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.365"" (9.27mm) 1.2 to 1 Natural 2.00' (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F4002NA112-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F4002NA112-ND
Heat Shrink Tubing F4002NA112-ND
"Heat Shrink Tubing, Flexible 0.365"" (9.27mm) 1.2 to 1 Natural 2.00' (609.60mm)"

"Heat Shrink Tubing, Flexible 0.365"" (9.27mm) 1.2 to 1 Natural 2.00' (609.60mm)"

Buy Now Datasheet
Heat Shrink Tubing, 9.27Mm Id, Fep, Natural, Pack Of 50 2Ft Pieces; Shrink Ratio Alpha Wire - 66F2552 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.27Mm Id, Fep, Natural, Pack Of 50 2Ft Pieces; Shrink Ratio Alpha Wire
66F2552
Heat Shrink Tubing, 9.27Mm Id, Fep, Natural, Pack Of 50 2Ft Pieces; Shrink Ratio Alpha Wire 66F2552
HEAT SHRINK TUBING, 9.27MM ID, FEP, NATURAL, PACK OF 50 2FT PIECES; Shrink Ratio:1.2:1; I.D. Supplied - Imperial:0.365"; I.D. Supplied - Metric:9.27mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:2ft; Body Material:FEP RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.27MM ID, FEP, NATURAL, PACK OF 50 2FT PIECES; Shrink Ratio:1.2:1; I.D. Supplied - Imperial:0.365"; I.D. Supplied - Metric:9.27mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:2ft; Body Material:FEP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number F4002NA112-ND 66F2552
Product Name Heat Shrink Tubing Heat Shrink Tubing, 9.27Mm Id, Fep, Natural, Pack Of 50 2Ft Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S22-S17-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details