Alpha Wire shrink tube F40016 NA103

Description
FIT40016 NATURAL 25X4 FT
Request a Quote Datasheet
Description
FIT40016 NATURAL 25X4 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F40016 NA103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F40016 NA103
shrink tube F40016 NA103
FIT40016 NATURAL 25X4 FT

FIT40016 NATURAL 25X4 FT

Buy Now
Heat Shrink Tubing - F40016NA103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F40016NA103-ND
Heat Shrink Tubing F40016NA103-ND
"Heat Shrink Tubing, Flexible 0.075"" (1.91mm) 1.2 to 1 Natural 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.075"" (1.91mm) 1.2 to 1 Natural 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 1.55Mm Id, Natural, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire - 28B5858 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.55Mm Id, Natural, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire
28B5858
Heat Shrink Tubing, 1.55Mm Id, Natural, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire 28B5858
HEAT SHRINK TUBING, 1.55MM ID, NATURAL, PACK OF 25 4FT PIECES; Shrink Ratio:1.2:1; I.D. Supplied - Imperial:0.075"; I.D. Supplied - Metric:1.91mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.55MM ID, NATURAL, PACK OF 25 4FT PIECES; Shrink Ratio:1.2:1; I.D. Supplied - Imperial:0.075"; I.D. Supplied - Metric:1.91mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F40016 NA103 F40016NA103-ND 28B5858
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 1.55Mm Id, Natural, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Cut Tube Wrap - CTW-3000-060-48.0 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details