Alpha Wire Heat Shrink Tubing F40010 NA103

Description
"Heat Shrink Tubing, Flexible 0.141"" (3.58mm) 1.2 to 1 Natural 4.00' (1.22m)"
Request a Quote
Description
"Heat Shrink Tubing, Flexible 0.141"" (3.58mm) 1.2 to 1 Natural 4.00' (1.22m)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Heat Shrink Tubing, part number 28B5855, features a nominal inner diameter of 3.58 mm (0.141 inches) and is made from FEP material. This product is supplied in a pack of 25 pieces, each measuring 4 feet in length. The tubing has a shrink ratio of approximately 1.2:1 and is designed to recover at a temperature of 176°C. It operates effectively within a temperature range of -75°C to 200°C. The tubing exhibits a minimum tensile strength of 2000 psi and a minimum elongation of 200%, as per ASTM D638 standards. It is compliant with RoHS regulations and does not contain substances listed on the EU REACH Substance of Very High Concern candidate list. The product has a shelf life of four years when stored at temperatures between 18°C and 35°C. This heat shrink tubing is suitable for applications requiring reliable insulation and protection in various environmental conditions.

Datasheet Summary
Powered by GS/AI

Heat Shrink Tubing, part number 28B5855, features a nominal inner diameter of 3.58 mm (0.141 inches) and is made from FEP material. This product is supplied in a pack of 25 pieces, each measuring 4 feet in length. The tubing has a shrink ratio of approximately 1.2:1 and is designed to recover at a temperature of 176°C. It operates effectively within a temperature range of -75°C to 200°C. The tubing exhibits a minimum tensile strength of 2000 psi and a minimum elongation of 200%, as per ASTM D638 standards. It is compliant with RoHS regulations and does not contain substances listed on the EU REACH Substance of Very High Concern candidate list. The product has a shelf life of four years when stored at temperatures between 18°C and 35°C. This heat shrink tubing is suitable for applications requiring reliable insulation and protection in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F40010NA103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F40010NA103-ND
Heat Shrink Tubing F40010NA103-ND
"Heat Shrink Tubing, Flexible 0.141"" (3.58mm) 1.2 to 1 Natural 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.141"" (3.58mm) 1.2 to 1 Natural 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 3.58Mm Id, Fep, Natural, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire - 28B5855 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.58Mm Id, Fep, Natural, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire
28B5855
Heat Shrink Tubing, 3.58Mm Id, Fep, Natural, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire 28B5855
HEAT SHRINK TUBING, 3.58MM ID, FEP, NATURAL, PACK OF 25 4FT PIECES; Shrink Ratio:1.2:1; I.D. Supplied - Imperial:0.141"; I.D. Supplied - Metric:3.58mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.58MM ID, FEP, NATURAL, PACK OF 25 4FT PIECES; Shrink Ratio:1.2:1; I.D. Supplied - Imperial:0.141"; I.D. Supplied - Metric:3.58mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number F40010NA103-ND 28B5855
Product Name Heat Shrink Tubing Heat Shrink Tubing, 3.58Mm Id, Fep, Natural, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1181 inch (3 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1640-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-501/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details