Alpha Wire Heat Shrink Tubing F3503/8 CL103

Description
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Clear 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Clear 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F3503/8CL103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F3503/8CL103-ND
Heat Shrink Tubing F3503/8CL103-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Clear 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Clear 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - F3503/8 CL103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F3503/8 CL103
shrink tube F3503/8 CL103
3/8 FIT 350 CLEAR 25 X

3/8 FIT 350 CLEAR 25 X

Buy Now
Heat Shrink Tubing, 9.525Mm Id, Pvdf, Trans, 100Ft, Pk25; Shrink Ratio Alpha Wire - 92F7152 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.525Mm Id, Pvdf, Trans, 100Ft, Pk25; Shrink Ratio Alpha Wire
92F7152
Heat Shrink Tubing, 9.525Mm Id, Pvdf, Trans, 100Ft, Pk25; Shrink Ratio Alpha Wire 92F7152
HEAT SHRINK TUBING, 9.525MM ID, PVDF, TRANS, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.525MM ID, PVDF, TRANS, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F3503/8CL103-ND F3503/8 CL103 92F7152
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 9.525Mm Id, Pvdf, Trans, 100Ft, Pk25; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF), Irradiated
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Alfagomma® 0.75 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0033-0194 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.7500 inch (19.05 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Heat Shrink Boots - 031167-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers