Alpha Wire Heat Shrink Tubing F3503/8 CL069

Description
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F3503/8CL069-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F3503/8CL069-ND
Heat Shrink Tubing F3503/8CL069-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
shrink tube - F3503/8 CL069 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F3503/8 CL069
shrink tube F3503/8 CL069
FIT3503/8 CLEAR 8X6 IN

FIT3503/8 CLEAR 8X6 IN

Buy Now
Heat Shrink Tubing, 4.75Mm Id, Trans, Pack Of 8 6In Pieces; Shrink Ratio Alpha Wire - 66F2547 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.75Mm Id, Trans, Pack Of 8 6In Pieces; Shrink Ratio Alpha Wire
66F2547
Heat Shrink Tubing, 4.75Mm Id, Trans, Pack Of 8 6In Pieces; Shrink Ratio Alpha Wire 66F2547
HEAT SHRINK TUBING, 4.75MM ID, TRANS, PACK OF 8 6IN PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.53mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.75MM ID, TRANS, PACK OF 8 6IN PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.53mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F3503/8CL069-ND F3503/8 CL069 66F2547
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 4.75Mm Id, Trans, Pack Of 8 6In Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF), Irradiated
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Cut Tube Wrap - CTW-1000-060-48.000 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details