Alpha Wire shrink tube F3503/4 CL105

Description
FIT3503/4 CLEAR 5X4 FT
Request a Quote Datasheet
Description
FIT3503/4 CLEAR 5X4 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F3503/4 CL105 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F3503/4 CL105
shrink tube F3503/4 CL105
FIT3503/4 CLEAR 5X4 FT

FIT3503/4 CLEAR 5X4 FT

Buy Now
Heat Shrink Tubing - F3503/4CL105-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F3503/4CL105-ND
Heat Shrink Tubing F3503/4CL105-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Clear 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Clear 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 19.1Mm Id, Pvdf, Trans, 20Ft, Pk5; Shrink Ratio Alpha Wire - 28B5848 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 19.1Mm Id, Pvdf, Trans, 20Ft, Pk5; Shrink Ratio Alpha Wire
28B5848
Heat Shrink Tubing, 19.1Mm Id, Pvdf, Trans, 20Ft, Pk5; Shrink Ratio Alpha Wire 28B5848
HEAT SHRINK TUBING, 19.1MM ID, PVDF, TRANS, 20FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 19.1MM ID, PVDF, TRANS, 20FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F3503/4 CL105 F3503/4CL105-ND 28B5848
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 19.1Mm Id, Pvdf, Trans, 20Ft, Pk5; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF), Irradiated
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Alfagomma® 0.61 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0033-0154 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.6100 inch (15.49 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details