Alpha Wire shrink tube F3503/32 CL063

Description
FIT3503/32 CLEAR 24X6 I
Request a Quote Datasheet
Description
FIT3503/32 CLEAR 24X6 I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F3503/32 CL063 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F3503/32 CL063
shrink tube F3503/32 CL063
FIT3503/32 CLEAR 24X6 I

FIT3503/32 CLEAR 24X6 I

Buy Now
Heat Shrink Tubing - F3503/32CL063-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F3503/32CL063-ND
Heat Shrink Tubing F3503/32CL063-ND
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing, 0.004Mm Id, Pvdf, Trans, 12Ft, Pk24; Shrink Ratio Alpha Wire - 66F2546 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 0.004Mm Id, Pvdf, Trans, 12Ft, Pk24; Shrink Ratio Alpha Wire
66F2546
Heat Shrink Tubing, 0.004Mm Id, Pvdf, Trans, 12Ft, Pk24; Shrink Ratio Alpha Wire 66F2546
HEAT SHRINK TUBING, 0.004MM ID, PVDF, TRANS, 12FT, PK24; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.362mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 0.004MM ID, PVDF, TRANS, 12FT, PK24; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.362mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F3503/32 CL063 F3503/32CL063-ND 66F2546
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 0.004Mm Id, Pvdf, Trans, 12Ft, Pk24; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF), Irradiated
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - NPFC-R-G38-G18-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details