Alpha Wire shrink tube F3503/16 CL103

Description
3/16 FIT 350 CLEAR 25
Request a Quote Datasheet
Description
3/16 FIT 350 CLEAR 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F3503/16 CL103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F3503/16 CL103
shrink tube F3503/16 CL103
3/16 FIT 350 CLEAR 25

3/16 FIT 350 CLEAR 25

Buy Now
Heat Shrink Tubing - F3503/16CL103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F3503/16CL103-ND
Heat Shrink Tubing F3503/16CL103-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 4.75Mm Id, Pvdf, Trans, 100Ft, Pk25; Shrink Ratio Alpha Wire - 92F7150 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.75Mm Id, Pvdf, Trans, 100Ft, Pk25; Shrink Ratio Alpha Wire
92F7150
Heat Shrink Tubing, 4.75Mm Id, Pvdf, Trans, 100Ft, Pk25; Shrink Ratio Alpha Wire 92F7150
HEAT SHRINK TUBING, 4.75MM ID, PVDF, TRANS, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.75MM ID, PVDF, TRANS, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F3503/16 CL103 F3503/16CL103-ND 92F7150
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 4.75Mm Id, Pvdf, Trans, 100Ft, Pk25; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF), Irradiated
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fluoroelastomer Heat Shrink Tubing - HS-VTN - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Fluoroelastomer
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Heat Shrink Caps - 025307-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -30 to 105 C (-22 to 221 F)
Features Flame Retardant
View Details
2 suppliers
Heat Shrink Tubing - 2269115 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.02 inch (26 mm)
View Details
Spiral Wrap Tubings for Harnessing, Rulan (White) - RSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Rulan
Operating Temperature -22.22 to 93.33 C (-8 to 200 F)
View Details