Alpha Wire shrink tube F3501/4 CL103

Description
FIT3501/4 CLEAR 25X4 FT
Request a Quote Datasheet
Description
FIT3501/4 CLEAR 25X4 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F3501/4 CL103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F3501/4 CL103
shrink tube F3501/4 CL103
FIT3501/4 CLEAR 25X4 FT

FIT3501/4 CLEAR 25X4 FT

Buy Now
Heat Shrink Tubing - F3501/4CL103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F3501/4CL103-ND
Heat Shrink Tubing F3501/4CL103-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Clear 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Clear 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing - 2780067 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
2780067
Heat Shrink Tubing 2780067
FIT SHRINK TUBING

FIT SHRINK TUBING

Supplier's Site
Heat Shrink Tubing, 6.35Mm Id, Pvdf, Trans, 100Ft, Pk25; Shrink Ratio Alpha Wire - 92F7151 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 6.35Mm Id, Pvdf, Trans, 100Ft, Pk25; Shrink Ratio Alpha Wire
92F7151
Heat Shrink Tubing, 6.35Mm Id, Pvdf, Trans, 100Ft, Pk25; Shrink Ratio Alpha Wire 92F7151
HEAT SHRINK TUBING, 6.35MM ID, PVDF, TRANS, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 6.35MM ID, PVDF, TRANS, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F3501/4 CL103 F3501/4CL103-ND 2780067 92F7151
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 6.35Mm Id, Pvdf, Trans, 100Ft, Pk25; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF), Irradiated
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1641-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-500/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
1.60 in. ID Plastic Protective Coil Sleeve - PCG|Master File - PCG-50-H - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Polyester (PET / PBT)
Diameter 1.6 inch (40.64 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details