Alpha Wire shrink tube F3501/4 CL067

Description
FIT3501/4 CLEAR 12X6 IN
Request a Quote Datasheet
Description
FIT3501/4 CLEAR 12X6 IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F3501/4 CL067 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F3501/4 CL067
shrink tube F3501/4 CL067
FIT3501/4 CLEAR 12X6 IN

FIT3501/4 CLEAR 12X6 IN

Buy Now
Heat Shrink Tubing - F3501/4CL067-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F3501/4CL067-ND
Heat Shrink Tubing F3501/4CL067-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing, 3.18Mm Id, Trans, Pack Of 12 6In Pieces; Shrink Ratio Alpha Wire - 93B8655 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.18Mm Id, Trans, Pack Of 12 6In Pieces; Shrink Ratio Alpha Wire
93B8655
Heat Shrink Tubing, 3.18Mm Id, Trans, Pack Of 12 6In Pieces; Shrink Ratio Alpha Wire 93B8655
HEAT SHRINK TUBING, 3.18MM ID, TRANS, PACK OF 12 6IN PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.18MM ID, TRANS, PACK OF 12 6IN PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F3501/4 CL067 F3501/4CL067-ND 93B8655
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 3.18Mm Id, Trans, Pack Of 12 6In Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF), Irradiated
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Reducing sleeve - DARQ-R-A-S17-S11-17-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Heat Shrink Tubing - 0151046001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-5/8-02-QB6IN-18 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details