Alpha Wire Heat Shrink Tubing F3501/2 CL071

Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F3501/2CL071-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F3501/2CL071-ND
Heat Shrink Tubing F3501/2CL071-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
shrink tube - F3501/2 CL071 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F3501/2 CL071
shrink tube F3501/2 CL071
FIT3501/2 CLEAR 4X6 IN

FIT3501/2 CLEAR 4X6 IN

Buy Now
Heat Shrink Tubing, 6.35Mm Id, Trans, Pack Of 4 6In Pieces; Shrink Ratio Alpha Wire - 66F2115 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 6.35Mm Id, Trans, Pack Of 4 6In Pieces; Shrink Ratio Alpha Wire
66F2115
Heat Shrink Tubing, 6.35Mm Id, Trans, Pack Of 4 6In Pieces; Shrink Ratio Alpha Wire 66F2115
HEAT SHRINK TUBING, 6.35MM ID, TRANS, PACK OF 4 6IN PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 6.35MM ID, TRANS, PACK OF 4 6IN PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F3501/2CL071-ND F3501/2 CL071 66F2115
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 6.35Mm Id, Trans, Pack Of 4 6In Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF), Irradiated
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Cut Tube Wrap - CTW-3000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Laterally Slit Wire Conduit - POLYFLEX® PA 6 Conduit - Altech Corp.
Specs
Sleeving Split Wire Loom
Material Polyamide 6
Operating Temperature -40 to 12 C (-40 to 53.6 F)
View Details