Alpha Wire Heat Shrink Tubing F321V3/8 WH004

Description
"Heat Shrink Tubing, Flexible 0.360"" (9.14mm) 3 to 1 White 200.0' (61.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.360"" (9.14mm) 3 to 1 White 200.0' (61.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F321V3/8WH004-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F321V3/8WH004-ND
Heat Shrink Tubing F321V3/8WH004-ND
"Heat Shrink Tubing, Flexible 0.360"" (9.14mm) 3 to 1 White 200.0' (61.0m)"

"Heat Shrink Tubing, Flexible 0.360"" (9.14mm) 3 to 1 White 200.0' (61.0m)"

Buy Now Datasheet
shrink tube - F321V3/8 WH004 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F321V3/8 WH004
shrink tube F321V3/8 WH004
FIT321V3/8 WHITE 200 FT

FIT321V3/8 WHITE 200 FT

Buy Now
Heat Shrink Tubing, 9.5Mm Id, Po, White, 200Ft; Shrink Ratio Alpha Wire - 83F7734 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.5Mm Id, Po, White, 200Ft; Shrink Ratio Alpha Wire
83F7734
Heat Shrink Tubing, 9.5Mm Id, Po, White, 200Ft; Shrink Ratio Alpha Wire 83F7734
HEAT SHRINK TUBING, 9.5MM ID, PO, WHITE, 200FT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:White; Length - Imperial:200ft; Length - Metric:60.96m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.5MM ID, PO, WHITE, 200FT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:White; Length - Imperial:200ft; Length - Metric:60.96m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F321V3/8WH004-ND F321V3/8 WH004 83F7734
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 9.5Mm Id, Po, White, 200Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1006-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers