Alpha Wire shrink tube F321V3/8 BK004

Description
3/8 FIT 321V BLK 200'
Request a Quote Datasheet
Description
3/8 FIT 321V BLK 200'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F321V3/8 BK004 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F321V3/8 BK004
shrink tube F321V3/8 BK004
3/8 FIT 321V BLK 200'

3/8 FIT 321V BLK 200'

Buy Now
Heat Shrink Tubing - F321V3/8BK004-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F321V3/8BK004-ND
Heat Shrink Tubing F321V3/8BK004-ND
"Heat Shrink Tubing, Flexible 0.360"" (9.14mm) 3 to 1 Black 200.0' (61.0m)"

"Heat Shrink Tubing, Flexible 0.360"" (9.14mm) 3 to 1 Black 200.0' (61.0m)"

Buy Now Datasheet
Heat Shrink Tubing, 9.5Mm Id, Po, Black, 200Ft; Shrink Ratio Alpha Wire - 83F7733 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.5Mm Id, Po, Black, 200Ft; Shrink Ratio Alpha Wire
83F7733
Heat Shrink Tubing, 9.5Mm Id, Po, Black, 200Ft; Shrink Ratio Alpha Wire 83F7733
HEAT SHRINK TUBING, 9.5MM ID, PO, BLACK, 200FT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:200ft; Length - Metric:60.96m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.5MM ID, PO, BLACK, 200FT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:200ft; Length - Metric:60.96m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F321V3/8 BK004 F321V3/8BK004-ND 83F7733
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 9.5Mm Id, Po, Black, 200Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Tigerflex® 5 in. Fits Hose (ID) Clear Banding Coil|Master File - BCCF5 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 5 inch (127 mm)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details