Alpha Wire Heat Shrink Tubing F321V3/4 BK003

Description
"Heat Shrink Tubing, Flexible 0.720"" (18.29mm) 3 to 1 Black 250.0' (76.2m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.720"" (18.29mm) 3 to 1 Black 250.0' (76.2m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F321V3/4BK003-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F321V3/4BK003-ND
Heat Shrink Tubing F321V3/4BK003-ND
"Heat Shrink Tubing, Flexible 0.720"" (18.29mm) 3 to 1 Black 250.0' (76.2m)"

"Heat Shrink Tubing, Flexible 0.720"" (18.29mm) 3 to 1 Black 250.0' (76.2m)"

Buy Now Datasheet
shrink tube - F321V3/4 BK003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F321V3/4 BK003
shrink tube F321V3/4 BK003
FIT321V3/4 BLACK 250 FT

FIT321V3/4 BLACK 250 FT

Buy Now
Heat Shrink Tubing, 19.1Mm Id, Po, Black, 250Ft; Shrink Ratio Alpha Wire - 83F7737 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 19.1Mm Id, Po, Black, 250Ft; Shrink Ratio Alpha Wire
83F7737
Heat Shrink Tubing, 19.1Mm Id, Po, Black, 250Ft; Shrink Ratio Alpha Wire 83F7737
HEAT SHRINK TUBING, 19.1MM ID, PO, BLACK, 250FT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:250ft; Length - Metric:76.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 19.1MM ID, PO, BLACK, 250FT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:250ft; Length - Metric:76.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F321V3/4BK003-ND F321V3/4 BK003 83F7737
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 19.1Mm Id, Po, Black, 250Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Alfagomma® 1.34 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0033-0344 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 1.34 inch (34.04 mm)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details