Heat Shrink Tubing, part number 85K9538, features a 25.4 mm inner diameter and is constructed from cross-linked polyolefin material. It has a shrink ratio of approximately 3:1 and is supplied in a length of 250 feet. The tubing is available in white and is compliant with UL Standard 224, rated for temperatures up to 135°C and 600 VRMS. This product exhibits excellent mechanical properties, including a minimum tensile strength of 1500 psi and elongation of 200%. It can withstand temperatures as low as -55°C without cracking and has a full recovery temperature of 135°C. The tubing is also resistant to various fluids and has a low water absorption rate of 0.50%. Additionally, it meets environmental regulations, including RoHS compliance and California Proposition 65 requirements. The shelf life of the tubing is rated at 25 years when stored at temperatures between 18 to 35°C. This product is suitable for applications requiring reliable insulation and protection in electrical and electronic equipment.
"Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 3 to 1 White 250.0' (76.2m)"
HEAT SHRINK TUBING, 25.4MM ID, PO, WHITE, 250FT; Shrink Ratio:3:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:White; Length - Imperial:250ft; Length - Metric:76.2m; Product Range:- RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | F321V1INWH003-ND | F321V1IN WH003 | 85K9538 |
| Product Name | Heat Shrink Tubing | shrink tube | Heat Shrink Tubing, 25.4Mm Id, Po, White, 250Ft; Shrink Ratio Alpha Wire |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | ||
| Operating Temperature | -55 to 135 C (-67 to 275 F) |