Alpha Wire shrink tube F321V1/8 WH002

Description
FIT321V1/8 WHITE 500 FT
Request a Quote Datasheet
Description
FIT321V1/8 WHITE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F321V1/8 WH002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F321V1/8 WH002
shrink tube F321V1/8 WH002
FIT321V1/8 WHITE 500 FT

FIT321V1/8 WHITE 500 FT

Buy Now
Heat Shrink Tubing - F321V1/8WH002-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F321V1/8WH002-ND
Heat Shrink Tubing F321V1/8WH002-ND
"Heat Shrink Tubing, Flexible 0.120"" (3.05mm) 3 to 1 White 500.0' (152.4m)"

"Heat Shrink Tubing, Flexible 0.120"" (3.05mm) 3 to 1 White 500.0' (152.4m)"

Buy Now Datasheet
Heat Shrink Tubing, 3.175Mm Id, Po, White, 500Ft; Shrink Ratio Alpha Wire - 83F7730 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.175Mm Id, Po, White, 500Ft; Shrink Ratio Alpha Wire
83F7730
Heat Shrink Tubing, 3.175Mm Id, Po, White, 500Ft; Shrink Ratio Alpha Wire 83F7730
HEAT SHRINK TUBING, 3.175MM ID, PO, WHITE, 500FT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:White; Length - Imperial:500ft; Length - Metric:152.4m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.175MM ID, PO, WHITE, 500FT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:White; Length - Imperial:500ft; Length - Metric:152.4m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F321V1/8 WH002 F321V1/8WH002-ND 83F7730
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 3.175Mm Id, Po, White, 500Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S11-16-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details