Alpha Wire Heat Shrink Tubing F321V1/8 BK002

Description
"Heat Shrink Tubing, Flexible 0.120"" (3.05mm) 3 to 1 Black 500.0' (152.4m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.120"" (3.05mm) 3 to 1 Black 500.0' (152.4m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F321V1/8BK002-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F321V1/8BK002-ND
Heat Shrink Tubing F321V1/8BK002-ND
"Heat Shrink Tubing, Flexible 0.120"" (3.05mm) 3 to 1 Black 500.0' (152.4m)"

"Heat Shrink Tubing, Flexible 0.120"" (3.05mm) 3 to 1 Black 500.0' (152.4m)"

Buy Now Datasheet
shrink tube - F321V1/8 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F321V1/8 BK002
shrink tube F321V1/8 BK002
FIT321V1/8 BLACK 500 FT

FIT321V1/8 BLACK 500 FT

Buy Now
Heat Shrink Tubing, 3.175Mm Id, Po, Black, 500Ft; Shrink Ratio Alpha Wire - 83F7729 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.175Mm Id, Po, Black, 500Ft; Shrink Ratio Alpha Wire
83F7729
Heat Shrink Tubing, 3.175Mm Id, Po, Black, 500Ft; Shrink Ratio Alpha Wire 83F7729
HEAT SHRINK TUBING, 3.175MM ID, PO, BLACK, 500FT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:500ft; Length - Metric:152.4m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.175MM ID, PO, BLACK, 500FT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:500ft; Length - Metric:152.4m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F321V1/8BK002-ND F321V1/8 BK002 83F7729
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 3.175Mm Id, Po, Black, 500Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1637-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi-Wall Polyolefin Heat Shrinkable Tubing - HS-101-MW-3:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details