Alpha Wire Heat Shrink Tubing F321V1/4 WH003

Description
"Heat Shrink Tubing, Flexible 0.240"" (6.10mm) 3 to 1 White 250.0' (76.2m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.240"" (6.10mm) 3 to 1 White 250.0' (76.2m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F321V1/4WH003-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F321V1/4WH003-ND
Heat Shrink Tubing F321V1/4WH003-ND
"Heat Shrink Tubing, Flexible 0.240"" (6.10mm) 3 to 1 White 250.0' (76.2m)"

"Heat Shrink Tubing, Flexible 0.240"" (6.10mm) 3 to 1 White 250.0' (76.2m)"

Buy Now Datasheet
shrink tube - F321V1/4 WH003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F321V1/4 WH003
shrink tube F321V1/4 WH003
FIT321V1/4 WHITE 250 FT

FIT321V1/4 WHITE 250 FT

Buy Now
Heat Shrink Tubing, 6.35Mm Id, Po, White, 250Ft; Shrink Ratio Alpha Wire - 83F7732 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 6.35Mm Id, Po, White, 250Ft; Shrink Ratio Alpha Wire
83F7732
Heat Shrink Tubing, 6.35Mm Id, Po, White, 250Ft; Shrink Ratio Alpha Wire 83F7732
HEAT SHRINK TUBING, 6.35MM ID, PO, WHITE, 250FT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:White; Length - Imperial:250ft; Length - Metric:76.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 6.35MM ID, PO, WHITE, 250FT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:White; Length - Imperial:250ft; Length - Metric:76.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F321V1/4WH003-ND F321V1/4 WH003 83F7732
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 6.35Mm Id, Po, White, 250Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVDF Heat Shrink Tubing - HSK-600 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Difluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
shrink tube - 016529-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 2269089 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.7480 inch (19 mm)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH135 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details