Heat Shrink Tubing, part number 83F7736, features a 12.7 mm inner diameter and is constructed from cross-linked polyolefin material. It has a shrink ratio of approximately 3:1 and is supplied in a length of 150 feet. The tubing is available in white and is compliant with UL Standard 224, rated for temperatures up to 125°C and 600 VRMS. This product operates effectively within a temperature range of -55°C to 135°C, with a full recovery temperature of 135°C and a minimum shrink temperature of 90°C. It exhibits a minimum tensile strength of 1500 psi and a minimum elongation of 200%. The tubing is resistant to cracking at low temperatures and shows no corrosion or cracking under heat shock conditions. Additionally, it meets various environmental regulations, including RoHS compliance, and does not contain any substances listed on the REACH SVHC candidate list in excess of 0.1% by mass. The product has a shelf life of 25 years when stored at temperatures between 18°C and 35°C.
"Heat Shrink Tubing, Flexible 0.472"" (11.99mm) 3 to 1 White 150.0' (45.7m)"
HEAT SHRINK TUBING, 12.7MM ID, PO, WHITE, 150FT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:White; Length - Imperial:150ft; Length - Metric:45.7m; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | F321V1/2 WH016 | F321V1/2WH016-ND | 83F7736 |
| Product Name | shrink tube | Heat Shrink Tubing | Heat Shrink Tubing, 12.7Mm Id, Po, White, 150Ft; Shrink Ratio Alpha Wire |
| Sleeving | Shrink Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | ||
| Operating Temperature | -55 to 135 C (-67 to 275 F) |