Alpha Wire Heat Shrink Tubing F3003/8 BK103

Description
"Heat Shrink Tubing, Semi Rigid 0.375"" (9.53mm) 2.5 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Semi Rigid 0.375"" (9.53mm) 2.5 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F3003/8BK103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F3003/8BK103-ND
Heat Shrink Tubing F3003/8BK103-ND
"Heat Shrink Tubing, Semi Rigid 0.375"" (9.53mm) 2.5 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Semi Rigid 0.375"" (9.53mm) 2.5 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - F3003/8 BK103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F3003/8 BK103
shrink tube F3003/8 BK103
3/8 FIT 300 BLK 25 X 4'

3/8 FIT 300 BLK 25 X 4'

Buy Now
Heat Shrink Tubing, 9.525Mm Id, Po, Black, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire - 37F7066 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.525Mm Id, Po, Black, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire
37F7066
Heat Shrink Tubing, 9.525Mm Id, Po, Black, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire 37F7066
HEAT SHRINK TUBING, 9.525MM ID, PO, BLACK, PACK OF 25 4FT PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.525MM ID, PO, BLACK, PACK OF 25 4FT PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F3003/8BK103-ND F3003/8 BK103 37F7066
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 9.525Mm Id, Po, Black, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Cut Tube Wrap - CTW-3000-060-8.500 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1006-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details