Alpha Wire shrink tube F3003/4 BK105

Description
FIT3003/4 BLACK 5X4 FT
Request a Quote Datasheet
Description
FIT3003/4 BLACK 5X4 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F3003/4 BK105 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F3003/4 BK105
shrink tube F3003/4 BK105
FIT3003/4 BLACK 5X4 FT

FIT3003/4 BLACK 5X4 FT

Buy Now
Heat Shrink Tubing - F3003/4BK105-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F3003/4BK105-ND
Heat Shrink Tubing F3003/4BK105-ND
"Heat Shrink Tubing, Semi Rigid 0.750"" (19.05mm) 2.5 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Semi Rigid 0.750"" (19.05mm) 2.5 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 19.1Mm Id, Po, Black, Pack Of 5 4Ft Pieces; Shrink Ratio Alpha Wire - 37F7068 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 19.1Mm Id, Po, Black, Pack Of 5 4Ft Pieces; Shrink Ratio Alpha Wire
37F7068
Heat Shrink Tubing, 19.1Mm Id, Po, Black, Pack Of 5 4Ft Pieces; Shrink Ratio Alpha Wire 37F7068
HEAT SHRINK TUBING, 19.1MM ID, PO, BLACK, PACK OF 5 4FT PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 19.1MM ID, PO, BLACK, PACK OF 5 4FT PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F3003/4 BK105 F3003/4BK105-ND 37F7068
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 19.1Mm Id, Po, Black, Pack Of 5 4Ft Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
0.66 in. ID Plastic Protective Coil Sleeve - PCG|Master File - PCG-20-H - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Polyester (PET / PBT)
Diameter 0.6600 inch (16.76 mm)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details