Alpha Wire shrink tube F3003/4 BK071

Description
FIT3003/4 BLACK 4X6 IN
Request a Quote Datasheet
Description
FIT3003/4 BLACK 4X6 IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F3003/4 BK071 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F3003/4 BK071
shrink tube F3003/4 BK071
FIT3003/4 BLACK 4X6 IN

FIT3003/4 BLACK 4X6 IN

Buy Now
Heat Shrink Tubing - F3003/4BK071-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F3003/4BK071-ND
Heat Shrink Tubing F3003/4BK071-ND
"Heat Shrink Tubing, Semi Rigid 0.750"" (19.05mm) 2.5 to 1 Black 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Semi Rigid 0.750"" (19.05mm) 2.5 to 1 Black 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing, 19.1Mm Id, Po, Black, Pack Of 4 6In Pieces; Shrink Ratio Alpha Wire - 37F6961 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 19.1Mm Id, Po, Black, Pack Of 4 6In Pieces; Shrink Ratio Alpha Wire
37F6961
Heat Shrink Tubing, 19.1Mm Id, Po, Black, Pack Of 4 6In Pieces; Shrink Ratio Alpha Wire 37F6961
HEAT SHRINK TUBING, 19.1MM ID, PO, BLACK, PACK OF 4 6IN PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 19.1MM ID, PO, BLACK, PACK OF 4 6IN PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F3003/4 BK071 F3003/4BK071-ND 37F6961
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 19.1Mm Id, Po, Black, Pack Of 4 6In Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1640-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Tigerflex® 2.02 in. Fits Hose Grey Banding Coil|Master File - BCRT2 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 2 inch (50.8 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details